Epson logo

Epson Expression Home XP-2101 Inkjet A3 5760 x 1440 DPI 27 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76922
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson Expression Home XP-2101 Inkjet A3 5760 x 1440 DPI 27 ppm Wi-Fi:

Epson Expression Home XP-2101, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A3, Black

Long summary description Epson Expression Home XP-2101 Inkjet A3 5760 x 1440 DPI 27 ppm Wi-Fi:

Epson Expression Home XP-2101. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.