Epson logo

Epson EcoTank L850 Inkjet A4 5760 x 1440 DPI 5 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11481
Info modified on:
27 May 2024, 13:44:03
Short summary description Epson EcoTank L850 Inkjet A4 5760 x 1440 DPI 5 ppm:

Epson EcoTank L850, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank L850 Inkjet A4 5760 x 1440 DPI 5 ppm:

Epson EcoTank L850. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 4,8 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.