Epson logo

Epson Stylus BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79452
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:

Epson Stylus BX320FW, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:

Epson Stylus BX320FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.