Epson logo

Epson Stylus SX215 Inkjet A4 5760 x 1440 DPI 32 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83943
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Stylus SX215 Inkjet A4 5760 x 1440 DPI 32 ppm:

Epson Stylus SX215, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus SX215 Inkjet A4 5760 x 1440 DPI 32 ppm:

Epson Stylus SX215. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.