Epson logo

Epson Stylus Office BX300F Inkjet A4 5760 x 1440 DPI 31 ppm

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96143
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus Office BX300F Inkjet A4 5760 x 1440 DPI 31 ppm:

Epson Stylus Office BX300F, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus Office BX300F Inkjet A4 5760 x 1440 DPI 31 ppm:

Epson Stylus Office BX300F. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.