Epson logo

Epson Stylus DX7400 Inkjet A4 2400 x 1200 DPI 32 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71265
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson Stylus DX7400 Inkjet A4 2400 x 1200 DPI 32 ppm:

Epson Stylus DX7400, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus DX7400 Inkjet A4 2400 x 1200 DPI 32 ppm:

Epson Stylus DX7400. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.