Epson logo

Epson LQ-2080 Impact Printer dot matrix printer 400 cps

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54908
Info modified on:
29 Oct 2024, 17:15:29
Short summary description Epson LQ-2080 Impact Printer dot matrix printer 400 cps:

Epson LQ-2080 Impact Printer, 400 cps, 10 cpi, 64 KB, 54 dB, Parallel, Bidirectional

Long summary description Epson LQ-2080 Impact Printer dot matrix printer 400 cps:

Epson LQ-2080 Impact Printer. Maximum print speed: 400 cps, Character pitch: 10 cpi. Buffer size: 64 KB, Sound pressure level (printing): 54 dB. Standard interfaces: Parallel. Print direction: Bidirectional, Print head life: 200 million characters, Mean time between failures (MTBF): 10000 h. Weight: 1,3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.