EPOS logo

EPOS M8i Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63372
Info modified on:
09 Jul 2024, 16:33:49
End of life date:
09 Jul 2024
Short summary description EPOS M8i Black:

EPOS M8i, 1.0 channels, 60 - 20000 Hz, 8 Ω, Black

Long summary description EPOS M8i Black:

EPOS M8i. Recommended usage: Speaker set unit. Audio output channels: 1.0 channels, Number of drivers: 3. Frequency range: 60 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 87 dB. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.