Eminent logo

Eminent USB 1.1 Web Camera webcam 640 x 480 pixels Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12350
Info modified on:
04 Apr 2019, 05:21:21
Long product name Eminent USB 1.1 Web Camera webcam 640 x 480 pixels Black:

USB 1.1 Web Camera

Eminent USB 1.1 Web Camera webcam 640 x 480 pixels Black:

With this USB 1.1 web camera you can send live video to anyone. The camera is the perfect solution for video chat, video conferencing and security. With the unique snap-on, you can simple click the camera on your lcd screen or laptop.

This camera has built-in infrared lights, so even in low light conditions there is still an image.

Key features:
- Maximum resolution: 640x480 pixels
- USB 1.1 connector
- Easy snap-on stand
- 4 infrared lights for low light conditions
- Lens focus area: 3cm till infinity, can be adjusted by turning the lens

Short summary description Eminent USB 1.1 Web Camera webcam 640 x 480 pixels Black:

Eminent USB 1.1 Web Camera, 640 x 480 pixels, 30 fps, USB 1.1, Black, 128 MB, Pentium III 300MHz

Long summary description Eminent USB 1.1 Web Camera webcam 640 x 480 pixels Black:

Eminent USB 1.1 Web Camera. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 1.1, Product colour: Black. Minimum RAM: 128 MB. Minimum processor: Pentium III 300MHz, Light exposure control: Auto/Manual, Lens system: 3cm - infinity

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.