Elro logo

Elro PARK24 car backup camera Wireless

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89439
Info modified on:
14 Mar 2024, 19:47:28
Short summary description Elro PARK24 car backup camera Wireless:

Elro PARK24, Wireless, CMOS, 640 x 480 pixels, 20 m, 2,4 GHz, IP44

Long summary description Elro PARK24 car backup camera Wireless:

Elro PARK24. Connectivity technology: Wireless, Sensor type: CMOS, Camera resolution: 640 x 480 pixels. Wireless range: 20 m, Transmission frequency: 2,4 GHz, International Protection (IP) code: IP44. Display type: TFT, Display diagonal: 6,1 cm (2.4"), Display resolution: 480 x 240 pixels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.