Elro logo

Elro C801 Bullet 628 x 582 pixels Wall

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68503
Info modified on:
04 Nov 2024, 15:17:01
End of life date:
05 Jan 2018
Short summary description Elro C801 Bullet 628 x 582 pixels Wall:

Elro C801, Wired, Wall, Black, Bullet, IP44, 3 lx

Long summary description Elro C801 Bullet 628 x 582 pixels Wall:

Elro C801. Connectivity technology: Wired. Mounting type: Wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 3 lx. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Night vision distance: 5 m, LED type: IR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.