EIZO logo

EIZO FlexScan S2433WFS-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46357
Info modified on:
30 Dec 2024, 17:24:05
Short summary description EIZO FlexScan S2433WFS-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black:

EIZO FlexScan S2433WFS-BK, 61,2 cm (24.1"), 1920 x 1200 pixels, Full HD, LCD, 6 ms, Black

Long summary description EIZO FlexScan S2433WFS-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Full HD Black:

EIZO FlexScan S2433WFS-BK. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.