EIZO logo

EIZO FlexScan® 19 inch LCD computer monitor 48,3 cm (19") 1280 x 1024 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31118
Info modified on:
30 Dec 2024, 17:23:39
Short summary description EIZO FlexScan® 19 inch LCD computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

EIZO FlexScan® 19 inch LCD, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 20 ms, Black

Long summary description EIZO FlexScan® 19 inch LCD computer monitor 48,3 cm (19") 1280 x 1024 pixels Black:

EIZO FlexScan® 19 inch LCD. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.