EIZO logo

EIZO EV2736W LED display 68,6 cm (27") 2560 x 1440 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32534
Info modified on:
30 Dec 2024, 17:23:58
Short summary description EIZO EV2736W LED display 68,6 cm (27") 2560 x 1440 pixels Grey:

EIZO EV2736W, 68,6 cm (27"), 2560 x 1440 pixels, LED, LED, 6 ms, Grey

Long summary description EIZO EV2736W LED display 68,6 cm (27") 2560 x 1440 pixels Grey:

EIZO EV2736W. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.