Duracell logo

Duracell DRINV15-EU power adapter/inverter Indoor 175 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117199
Info modified on:
09 May 2023, 16:55:33
Short summary description Duracell DRINV15-EU power adapter/inverter Indoor 175 W Black:

Duracell DRINV15-EU, Universal, Indoor, 12 V, 175 W, 12 V, DC1-to-DC2

Long summary description Duracell DRINV15-EU power adapter/inverter Indoor 175 W Black:

Duracell DRINV15-EU. Purpose: Universal, Power supply type: Indoor, Input voltage: 12 V. AC outlets quantity: 2 AC outlet(s). Product colour: Black. Width: 55 mm, Depth: 120 mm, Height: 230 mm. Package width: 55 mm, Package depth: 120 mm, Package height: 230 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.