DELL logo

DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Ultrabook 31,8 cm (12.5") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15902
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Ultrabook 31,8 cm (12.5") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black:

DELL XPS 12 9250, Intel® Core™ m5, 1,1 GHz, 31,8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description DELL XPS 12 9250 Intel® Core™ m5 m5-6Y57 Ultrabook 31,8 cm (12.5") Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black:

DELL XPS 12 9250. Product type: Ultrabook, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1,1 GHz. Display diagonal: 31,8 cm (12.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.