DELL logo

DELL Vostro 5459 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 930M Windows 10 Pro Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114763
Info modified on:
23 Jan 2025, 18:16:41
Short summary description DELL Vostro 5459 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 930M Windows 10 Pro Grey:

DELL Vostro 5459, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description DELL Vostro 5459 Intel® Core™ i5 i5-6200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 930M Windows 10 Pro Grey:

DELL Vostro 5459. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.