DELL logo

DELL XPS 17 9720 Intel® Core™ i9 i9-12900HK Laptop 43,2 cm (17") Touchscreen UHD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Pro Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3791
Info modified on:
22 Jan 2025, 21:21:09
Short summary description DELL XPS 17 9720 Intel® Core™ i9 i9-12900HK Laptop 43,2 cm (17") Touchscreen UHD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Pro Black, Platinum, Silver:

DELL XPS 17 9720, Intel® Core™ i9, 43,2 cm (17"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL XPS 17 9720 Intel® Core™ i9 i9-12900HK Laptop 43,2 cm (17") Touchscreen UHD+ 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Pro Black, Platinum, Silver:

DELL XPS 17 9720. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900HK. Display diagonal: 43,2 cm (17"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black, Platinum, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.