DELL logo

DELL OptiPlex XE2 Intel® Core™ i7 i7-4770S 8 GB DDR3-SDRAM 2,13 TB HDD+SSD AMD Radeon R5 240 Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133462
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL OptiPlex XE2 Intel® Core™ i7 i7-4770S 8 GB DDR3-SDRAM 2,13 TB HDD+SSD AMD Radeon R5 240 Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex XE2, 3,1 GHz, Intel® Core™ i7, 8 GB, 2,13 TB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex XE2 Intel® Core™ i7 i7-4770S 8 GB DDR3-SDRAM 2,13 TB HDD+SSD AMD Radeon R5 240 Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex XE2. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R5 240. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 365 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.