DELL logo

DELL Precision M6700 Intel® Core™ i5 i5-3320M Mobile workstation 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD FirePro M6000 Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33522
Info modified on:
27 Jan 2025, 08:12:02
Short summary description DELL Precision M6700 Intel® Core™ i5 i5-3320M Mobile workstation 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD FirePro M6000 Windows 7 Professional Black:

DELL Precision M6700, Intel® Core™ i5, 2,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description DELL Precision M6700 Intel® Core™ i5 i5-3320M Mobile workstation 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD FirePro M6000 Windows 7 Professional Black:

DELL Precision M6700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.