DELL logo

DELL Vostro 5468 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36735
Info modified on:
01 Feb 2025, 04:36:11
Short summary description DELL Vostro 5468 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Gold:

DELL Vostro 5468, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 628 GB

Long summary description DELL Vostro 5468 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Gold:

DELL Vostro 5468. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.