DELL PowerEdge T350+Windows Server 2022 Standard, 2,8 GHz, E-2314, 16 GB, DDR4-SDRAM, 600 GB, Tower
DELL PowerEdge T350+Windows Server 2022 Standard. Processor family: Intel Xeon E, Processor frequency: 2,8 GHz, Processor model: E-2314. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Operating system installed: Windows Server 2022 Standard. Chassis type: Tower