DELL logo

DELL Vostro 460 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5450 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96118
Info modified on:
07 Oct 2024, 17:02:44
Short summary description DELL Vostro 460 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5450 Mini Tower PC Black:

DELL Vostro 460, 3,4 GHz, Intel® Core™ i7, i7-2600, 4 GB, 500 GB, DVD-RW

Long summary description DELL Vostro 460 Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5450 Mini Tower PC Black:

DELL Vostro 460. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 5450. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.