DELL logo

DELL XPS 14z (l412z) Intel® Core™ i7 i7-2640M 35,6 cm (14") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19892
Info modified on:
01 Feb 2025, 05:45:19
Short summary description DELL XPS 14z (l412z) Intel® Core™ i7 i7-2640M 35,6 cm (14") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver:

DELL XPS 14z (l412z), Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description DELL XPS 14z (l412z) Intel® Core™ i7 i7-2640M 35,6 cm (14") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver:

DELL XPS 14z (l412z). Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.