DELL logo

DELL PowerEdge T630 server 0 GB Tower (5U) Intel Xeon E5 v3 E5-2603V3 1,6 GHz 8 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39256
Info modified on:
14 Mar 2024, 17:55:18
Short summary description DELL PowerEdge T630 server 0 GB Tower (5U) Intel Xeon E5 v3 E5-2603V3 1,6 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630, 1,6 GHz, E5-2603V3, 8 GB, DDR4-SDRAM, 0 GB, Tower (5U)

Long summary description DELL PowerEdge T630 server 0 GB Tower (5U) Intel Xeon E5 v3 E5-2603V3 1,6 GHz 8 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630. Processor family: Intel Xeon E5 v3, Processor frequency: 1,6 GHz, Processor model: E5-2603V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W. Chassis type: Tower (5U)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.