DELL PowerEdge T620, 2,4 GHz, E5-2609, 4 GB, DDR3-SDRAM, 600 GB, Tower (5U)
DELL PowerEdge T620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,4 GHz, Processor model: E5-2609. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 600 GB, Hard drive interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Redundant power supply (RPS) support. Chassis type: Tower (5U)