DELL PowerEdge R740xd, 2,1 GHz, 4110, 16 GB, DDR4-SDRAM, 1,2 TB, Rack (2U)
DELL PowerEdge R740xd. Processor family: Intel® Xeon®, Processor frequency: 2,1 GHz, Processor model: 4110. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,2 TB. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)