DELL logo

DELL S560 Ultra short throw projector 3400 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187201
Info modified on:
18 Jan 2022, 12:01:32
Short summary description DELL S560 Ultra short throw projector 3400 ANSI lumens DLP 1080p (1920x1080) White:

DELL S560, 3400 ANSI lumens, DLP, 1080p (1920x1080), 1800:1, 16:9, 2057,4 - 2540 mm (81 - 100")

Long summary description DELL S560 Ultra short throw projector 3400 ANSI lumens DLP 1080p (1920x1080) White:

DELL S560. Projector brightness: 3400 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Throw ratio: 0.25:1, Offset: 118,5%. Analog signal format system: NTSC M, PAL 60, PAL BG, PAL D, PAL M, PAL N, SECAM B/G, SECAM D/K, SECAM K1, SECAM L, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i. Serial interface type: RS-232, HDMI connector type: Full-size, HDMI version: 1.4a

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.