DELL logo

DELL M318WL Short throw projector 500 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197789
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL M318WL Short throw projector 500 ANSI lumens DLP WXGA (1280x800) Black:

DELL M318WL, 500 ANSI lumens, DLP, WXGA (1280x800), 16:10, 762 - 2032 mm (30 - 80"), 16:10

Long summary description DELL M318WL Short throw projector 500 ANSI lumens DLP WXGA (1280x800) Black:

DELL M318WL. Projector brightness: 500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 20000 h. Fixed focal length: 14,9 mm, Aperture range (F-F): 2 - 2, Throw ratio: 1.5:1. Supported graphics resolutions: 1280 x 800 (WXGA). Ethernet LAN data rates: 10,100,1000 Mbit/s

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.