DELL logo

DELL PowerEdge T410 server 250 GB Tower Intel® Xeon® 5000 Sequence E5620 2,4 GHz 4 GB DDR3-SDRAM

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63034
Info modified on:
19 Jul 2024, 20:09:57
Short summary description DELL PowerEdge T410 server 250 GB Tower Intel® Xeon® 5000 Sequence E5620 2,4 GHz 4 GB DDR3-SDRAM:

DELL PowerEdge T410, 2,4 GHz, E5620, 4 GB, DDR3-SDRAM, 250 GB, Tower

Long summary description DELL PowerEdge T410 server 250 GB Tower Intel® Xeon® 5000 Sequence E5620 2,4 GHz 4 GB DDR3-SDRAM:

DELL PowerEdge T410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2,4 GHz, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Hard drive size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.