DELL PowerEdge R350, 2,8 GHz, E-2314, 16 GB, DDR4-SDRAM, 600 GB, Rack (1U)
DELL PowerEdge R350. Processor family: Intel Xeon E, Processor frequency: 2,8 GHz, Processor model: E-2314. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 700 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)