DELL logo

DELL PowerEdge T440 server 1 TB Tower (5U) Intel Xeon Bronze 3204 1,9 GHz 8 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68200
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge T440 server 1 TB Tower (5U) Intel Xeon Bronze 3204 1,9 GHz 8 GB DDR4-SDRAM 450 W:

DELL PowerEdge T440, 1,9 GHz, 3204, 8 GB, DDR4-SDRAM, 1 TB, Tower (5U)

Long summary description DELL PowerEdge T440 server 1 TB Tower (5U) Intel Xeon Bronze 3204 1,9 GHz 8 GB DDR4-SDRAM 450 W:

DELL PowerEdge T440. Processor family: Intel Xeon Bronze, Processor frequency: 1,9 GHz, Processor model: 3204. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.