DELL logo

DELL Professional P170S computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208266
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL Professional P170S computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

DELL Professional P170S, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description DELL Professional P170S computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

DELL Professional P170S. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.