DELL logo

DELL P170S computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120830
Info modified on:
19 Feb 2024, 19:05:05
Short summary description DELL P170S computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

DELL P170S, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description DELL P170S computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

DELL P170S. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.