DELL PowerEdge R740, 2,3 GHz, 5218, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)
DELL PowerEdge R740. Processor family: Intel® Xeon® Gold, Processor frequency: 2,3 GHz, Processor model: 5218. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Rack (2U)