DELL Vostro M15I7_810LP, Intel® Core™ i7, 2,1 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 8 Pro
DELL Vostro M15I7_810LP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Black. Weight: 2,57 kg