DELL logo

DELL Inspiron Zino HD AMD Athlon X2 4 GB DDR2-SDRAM 750 GB AMD Radeon HD 4330 Windows 7 Home Premium PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26697
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron Zino HD AMD Athlon X2 4 GB DDR2-SDRAM 750 GB AMD Radeon HD 4330 Windows 7 Home Premium PC Black:

DELL Inspiron Zino HD, 1,8 GHz, AMD Athlon X2, 4 GB, DDR2-SDRAM, 750 GB, Windows 7 Home Premium

Long summary description DELL Inspiron Zino HD AMD Athlon X2 4 GB DDR2-SDRAM 750 GB AMD Radeon HD 4330 Windows 7 Home Premium PC Black:

DELL Inspiron Zino HD. Processor frequency: 1,8 GHz, Processor family: AMD Athlon X2. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 750 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4330. Wi-Fi. Operating system installed: Windows 7 Home Premium. Product type: PC. Weight: 1,6 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.