DELL logo

DELL Inspiron 7559 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25216
Info modified on:
01 Feb 2025, 05:29:52
Short summary description DELL Inspiron 7559 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Red:

DELL Inspiron 7559, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7559 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Red:

DELL Inspiron 7559. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black, Red

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.