DELL Inspiron M510R, AMD Phenom II, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron M510R. Processor family: AMD Phenom II, Processor model: P920, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 550v. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue. Weight: 2,65 kg