DELL logo

DELL Inspiron 3737 Intel® Core™ i3 i3-4010U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99385
Info modified on:
23 Jan 2025, 18:33:34
Short summary description DELL Inspiron 3737 Intel® Core™ i3 i3-4010U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

DELL Inspiron 3737, Intel® Core™ i3, 1,7 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3737 Intel® Core™ i3 i3-4010U Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

DELL Inspiron 3737. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.