DELL Inspiron 14z (5423), Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB
DELL Inspiron 14z (5423). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Silver