DELL Inspiron 660, 3,1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Home Premium
DELL Inspiron 660. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3340. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC