DELL logo

DELL XPS 8700 SE Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2,26 TB HDD+SSD Windows 8 Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39277
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL XPS 8700 SE Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2,26 TB HDD+SSD Windows 8 Mini Tower PC Black:

DELL XPS 8700 SE, 3,4 GHz, Intel® Core™ i7, 24 GB, 2,26 TB, Blu-Ray DVD Combo, Windows 8

Long summary description DELL XPS 8700 SE Intel® Core™ i7 i7-4770 24 GB DDR3-SDRAM 2,26 TB HDD+SSD Windows 8 Mini Tower PC Black:

DELL XPS 8700 SE. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 24 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.