DELL logo

DELL Latitude E7450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 16 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21833
Info modified on:
24 Jan 2025, 20:36:51
Short summary description DELL Latitude E7450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 16 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

DELL Latitude E7450, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 128 GB

Long summary description DELL Latitude E7450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") Full HD 16 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Black:

DELL Latitude E7450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.