DELL PowerEdge R640, 2,2 GHz, 4210, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)
DELL PowerEdge R640. Processor family: Intel Xeon Silver, Processor frequency: 2,2 GHz, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Hard drive size: 2.5", Hard drive interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)