DELL logo

DELL N1108T-ON Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21498
Info modified on:
10 Aug 2024, 11:09:40
Short summary description DELL N1108T-ON Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N1108T-ON, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL N1108T-ON Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:

DELL N1108T-ON. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, USB 2.0 ports quantity: 1, Console port: Micro-USB. Full duplex. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.