DELL logo

DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33141
Info modified on:
29 Jan 2025, 18:34:34
Short summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black:

DELL Latitude 7370, Intel® Core™ m5, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y54 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Black:

DELL Latitude 7370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.