DELL XPS 13 Plus 9320, Intel® Core™ i5, 34 cm (13.4"), 1920 x 1200 pixels, 8 GB, 512 GB, Windows 11 Home
DELL XPS 13 Plus 9320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1340P. Display diagonal: 34 cm (13.4"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1,27 kg