DELL Precision T5810, 3,6 GHz, Intel® Xeon® E5 v4, E5-1650V4, 16 GB, 256 GB, Windows 10 Pro
DELL Precision T5810. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black, Silver