DELL logo

DELL XPS 13 Developer Edition 9370 Intel® Core™ i5 i5-8250U Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10761
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL XPS 13 Developer Edition 9370 Intel® Core™ i5 i5-8250U Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Platinum, Silver:

DELL XPS 13 Developer Edition 9370, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description DELL XPS 13 Developer Edition 9370 Intel® Core™ i5 i5-8250U Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Platinum, Silver:

DELL XPS 13 Developer Edition 9370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Ubuntu Linux. Product colour: Black, Platinum, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.